Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
10,115
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
10,115
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
10,115
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
10,115
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Current Rating (Max) | 11A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Operating Voltage | 300VAC |
Centerline (Pitch) | .311in, 7.92mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 400 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Connector |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Univ Power Hdr Assy 3P Blue |Amp Te Connectivity 3-176976-6 | Newark Electronics |
TE Connectivity UNIV POWER HDR ASSY 3P BLUE Headers & Wi | Distrelec |
PIN HEADERS | Farnell |
Conn Power HDR 2 POS 3.96mm Solder ST Thru-Hole 2 Terminal 1 Port Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-176976-6?
Additional datasheets, footprints and schematics for 3-176976-6 are listed on our Part Details page. You can also find images and similar parts to 3-176976-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-176976-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-176976-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-176976-6 fall under?
The 3-176976-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-176976-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-176976-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-176976-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-176976-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-176976-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-176976-6 often in real-time on the comparison pages.
What if I can't find stock of 3-176976-6?
You can fill out our help required form which you can use to request a quote for 3-176976-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.