Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
32,000
in stock
|
Buy Now | |
Farnell
from US$0.39
|
25,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Length | 13.02mm |
Height | 9.65mm |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board AMP UNIVERSAL POWER PLUG 3P | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TE Connectivity AMP UNIVERSAL POWER PLUG 3P Headers & Wi | Distrelec |
Amp Universal Power Plug 3P Rohs Compliant: Yes |Amp Te Connectivity 176272-9 | Newark Electronics |
Conn Housing PL 3 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176272-9?
Additional datasheets, footprints and schematics for 176272-9 are listed on our Part Details page. You can also find images and similar parts to 176272-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176272-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176272-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176272-9 fall under?
The 176272-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176272-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176272-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 176272-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176272-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 176272-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176272-9 often in real-time on the comparison pages.
What if I can't find stock of 176272-9?
You can fill out our help required form which you can use to request a quote for 176272-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.