Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
596,869
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
596,869
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
596,869
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
596,869
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
TE Store
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | 7.92mm, .311in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 400 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Connector |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Amp Universal Power Plg 2C Pcb |Amp Te Connectivity 3-176976-1 | Newark Electronics |
Power to the Board AMP UNIVERSAL POWER PLG 2C PCB | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER PLG 2C PCB | Distrelec |
Conn Power HDR 2 POS 7.92mm Solder ST Thru-Hole 2 Terminal 1 Port Loose Piece | Avnet America |
WTB CONNECTOR, HEADER, 2POS, 1ROW, THT | element14 |
Special Order: AMP UNIVERSAL POWER PLG 2C PCB Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 7.92 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-176976-1 | Internal Number: 3-176976-1 | 7.92 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 3-176976-1?
Additional datasheets, footprints and schematics for 3-176976-1 are listed on our Part Details page. You can also find images and similar parts to 3-176976-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-176976-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-176976-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-176976-1 fall under?
The 3-176976-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-176976-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-176976-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-176976-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-176976-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-176976-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-176976-1 often in real-time on the comparison pages.
What if I can't find stock of 3-176976-1?
You can fill out our help required form which you can use to request a quote for 3-176976-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.