Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
12,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
12,600
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
12,600
in stock
|
Buy Now | |
Farnell
from US$0.42
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,453
in stock
|
Buy Now | |
element14
from US$0.35
|
1,453
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | 7.92mm, .311in |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 400 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Connector |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings UNIV.POWER HDR ASSY 3P | Rapid Electronics |
TE Connectivity - AMP PWR CONN UNIV.POWER HDR ASSY 3P | Distrelec |
POWER CONN, PLUG, 3POS, 1ROW, 7.92MM, TH | Farnell |
Wtb Connector, Header, 2Pos, 1Row, Tht Rohs Compliant: Yes |Amp Te Connectivity 3-176976-4 | Newark Electronics |
WTB CONNECTOR, HEADER, 2POS, 1ROW, THT | element14 |
Housing, pcb, 3 way, Tab, U-P | RS |
Conn Power HDR 2 POS 3.96mm Solder ST Thru-Hole 2 Terminal 1 Port Loose Piece | Avnet America |
AMP Universal Power Series,3.96mm Pitch 2Way Straight PCB Header, Solder Term,12A | TE Connectivity 3-176976-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Universal Power |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | AMP Universal Power |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 7.92mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-176976-4?
Additional datasheets, footprints and schematics for 3-176976-4 are listed on our Part Details page. You can also find images and similar parts to 3-176976-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-176976-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-176976-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-176976-4 fall under?
The 3-176976-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-176976-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-176976-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-176976-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-176976-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-176976-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-176976-4 often in real-time on the comparison pages.
What if I can't find stock of 3-176976-4?
You can fill out our help required form which you can use to request a quote for 3-176976-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.