Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
TE Store
from US$0.52
|
2,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 0 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Operating Voltage | 50VAC |
Housing Color | Natural |
Centerline (Pitch) | .155in, 3.96mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Tab Housing |
Sealable | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
UNIV. POWER HDR H ASSY 3P NAT. Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 178496-1 | Internal Number: 178496-1 | 3.96 mm | TE Connectivity | TE Store |
Header horiz 3 way Tab Universal-Power | RS |
Univ. Power Hdr H Assy 3P Nat. Rohs Compliant: Yes |Amp Te Connectivity 178496-1 | Newark Electronics |
Conn Power HDR 3 POS 3.96mm Solder RA Thru-Hole 3 Terminal 1 Port Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 178496-1?
Additional datasheets, footprints and schematics for 178496-1 are listed on our Part Details page. You can also find images and similar parts to 178496-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178496-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178496-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178496-1 fall under?
The 178496-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178496-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178496-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178496-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178496-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 178496-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178496-1 often in real-time on the comparison pages.
What if I can't find stock of 178496-1?
You can fill out our help required form which you can use to request a quote for 178496-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.