Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Retention | Without |
Length | .69in, 17.5mm |
Height | .3in, 7.5mm |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 6.2mm, .244in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp U/P Sgl Row Plug Hsg 3P |Amp Te Connectivity 3-178842-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-178842-1?
Additional datasheets, footprints and schematics for 3-178842-1 are listed on our Part Details page. You can also find images and similar parts to 3-178842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-178842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-178842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-178842-1 fall under?
The 3-178842-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-178842-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-178842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-178842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-178842-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-178842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-178842-1 often in real-time on the comparison pages.
What if I can't find stock of 3-178842-1?
You can fill out our help required form which you can use to request a quote for 3-178842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.