Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0176274-1 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
15,944
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
6,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,807
in stock
|
Buy Now | |
element14
from US$0.16
|
2,105
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,105
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$7.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$6.83
|
-
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now | |
Sager
from US$9.50
|
-
|
Buy Now |
Row-to-Row Spacing | .181in, 4.6mm |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 2 |
Number of Power Positions | 0 |
Number of Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 300VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Contact Type | Socket |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board PLUG 6P UNIV PWR | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER PLUG 6P | Distrelec |
Connector Housing, Plug, 6Pos, 3.96Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 6POS, 3.96MM | element14 |
Conn Housing PL 6 POS 3.96mm Crimp ST Loose Piece | Avnet Abacus |
Special Order: AMP UNIVERSAL POWER PLUG 6P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 176274-1 | Internal Number: 176274-1 | Alias Number: 0-0176274-1 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176274-1?
Additional datasheets, footprints and schematics for 176274-1 are listed on our Part Details page. You can also find images and similar parts to 176274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176274-1 fall under?
The 176274-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176274-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176274-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 176274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176274-1 often in real-time on the comparison pages.
What if I can't find stock of 176274-1?
You can fill out our help required form which you can use to request a quote for 176274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.