Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0250
|
600
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
416,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.0189
|
34,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
25,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
25,000
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Boersig
from US$0.0272
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
TTI Europe
from US$0.0263
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Type | Receptacle |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Accepts Wire Insulation Diameter Range | 1.2 – 2mm, .047 – .079in |
Insulation Resistance | 1000 |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP UNIVERSAL POWER REC CONT. Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Receptacle Tin Pre-Tin 300 VAC | Connector Contact | Part Number: 175151-1 | Internal Number: 175151-1 | TE Connectivity | TE Store |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact, Rec, 26-22 AWG, U-P | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP Universal Power PCB Conn Contact, Female, Crimp, Tin Plating 22 to 26 AWG | TE Connectivity 175151-1 | RS Americas |
TE Connectivity - AMP Contacts AMP UNIVERSAL REC CONT | Distrelec |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Power Double Lock Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 175151-1?
Additional datasheets, footprints and schematics for 175151-1 are listed on our Part Details page. You can also find images and similar parts to 175151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175151-1 fall under?
The 175151-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175151-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175151-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 175151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175151-1 often in real-time on the comparison pages.
What if I can't find stock of 175151-1?
You can fill out our help required form which you can use to request a quote for 175151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.