Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
128,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
128,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
128,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
104,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .071in, 1.8mm |
---|---|
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², .4mm², 20AWG, .3mm², 21AWG, .35mm² |
Wire Size | .3 – .5mm² |
Wire Insulation Diameter | 1 – 1.4mm, .039 – .055in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 MLC REC CONT | Rapid Electronics |
TE Connectivity - AMP 070 MLC REC CONT | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
070 Contact,receptacle,0.30-0.60mm² | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 20 - 22 AWG | TE Connectivity 175124-1 | RS Americas |
Where can I find additional details, specifications and documents for a 175124-1?
Additional datasheets, footprints and schematics for 175124-1 are listed on our Part Details page. You can also find images and similar parts to 175124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175124-1 fall under?
The 175124-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175124-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175124-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 175124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175124-1 often in real-time on the comparison pages.
What if I can't find stock of 175124-1?
You can fill out our help required form which you can use to request a quote for 175124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.