Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3052-1201-10 |
Prices starting from US$17.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.96
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.83
|
2
in stock
|
Buy Now | |
RS Americas
from US$17.51
|
-
|
Buy Now | |
element14
from US$27.19
|
-
|
Buy Now | |
Distrelec
from US$29.16
|
-
|
Buy Now | |
Farnell
from US$30.75
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Panel Attachment Style | Front Mount |
Detent | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
Panel Mount Feature Type | Flange |
Operating Frequency | 11GHz |
Dielectric Material | PTFE Fluorocarbon |
Grade | Mil-Type |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | N Type |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
N type flange mount Jack solder 50ohm | RS |
Bulkhead Cable Jack, N-Series, Rear Mount, RG402 | TE Connectivity 1057290-1 | RS Americas |
RF COAXIAL, N JACK, 50 OHM, FLANGE | element14 |
TE Connectivity - AMP N-Type Jack 50Ohm Straight Panel Mount | Distrelec |
Rf/Coaxial Connector | Newark Electronics |
Conn Type N RCP 0Hz to 11GHz 50Ohm ST Flange Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1057290-1?
Additional datasheets, footprints and schematics for 1057290-1 are listed on our Part Details page. You can also find images and similar parts to 1057290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057290-1 fall under?
The 1057290-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1057290-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057290-1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Distrelec have stock available or on a lead time for 1057290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057290-1 often in real-time on the comparison pages.
What if I can't find stock of 1057290-1?
You can fill out our help required form which you can use to request a quote for 1057290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.