Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.69
|
884
in stock
|
Buy Now | |
Chip One Stop
from US$8.89
|
884
in stock
|
Buy Now | |
RS
from US$8.88
|
-
|
Buy Now | |
Newark Electronics
from US$8.55
|
-
|
Buy Now | |
Avnet America
from US$8.11
|
-
|
Buy Now | |
element14
from US$8.23
|
-
|
Buy Now | |
Distrelec
from US$12.92
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Silver |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 11GHz |
Coupling Nut Base Material | Brass |
Gasket Material | Silicone Rubber |
Grade | Commercial |
Dielectric Material | PTFE |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
実装方法 | Loose Piece |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | RG 9B, Raychem 5012A3422, Raychem 5012F3832, URM 91, RG 214, Raychem 5012F3332, Raychem 5012M3612 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
N Str Plg PS 50Ohm Silver Pltd RG9B/U 2 | Rapid Electronics |
RF CONN, N PLUG, 50 OHM, CABLE | Farnell |
N Series plug, solder,50 Ohm, RG9, RG214 | RS |
Rf Coaxial, N, Straight Plug, 50Ohm | Newark Electronics |
Conn Type N PL 0Hz to 11GHz 50Ohm Solder ST Cable Mount Silver Individual | Avnet America |
RF COAXIAL, N, STRAIGHT PLUG, 50OHM | element14 |
TE Connectivity N Str Plg PS 50Ohm Silver Pltd RG9B/U, 2 | Distrelec |
Where can I find additional details, specifications and documents for a 1-1478421-0?
Additional datasheets, footprints and schematics for 1-1478421-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478421-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478421-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478421-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478421-0 fall under?
The 1-1478421-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478421-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478421-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478421-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478421-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for 1-1478421-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478421-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478421-0?
You can fill out our help required form which you can use to request a quote for 1-1478421-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.