Options for Price Comparison
Distributor Statistics for 225392-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 225392-2
Details for 225392-2 by TE Connectivity
Connectors > RF & Coax Connectors > RF Connectors
SERIES N PLUG W/PROOF
225392-2 image

225392-2 by TE Connectivity

SERIES N PLUG W/PROOF
Part Information
225392-2 image
RoHS Compliant
Not applicable for solder process capability
Status: Active
Product Code: 4457
Global Product Line: 974
GPL Description: Data and Devices
Specifications
Body Plating Material:
Silver
Body Material:
Brass
Cable Connector Orientation:
Straight
Number of Positions:
1
Number of Coaxial Contacts:
1
Port Configuration:
Single Port
Crimp Type:
Dual
RF Connector Center Contact Material:
Brass
RF Connector Contact Configuration:
Not Captivated
RF Connector Center Contact Plating Material:
Gold
RF Connector Mated Outer Diameter (Approximate):
.75in, 19.05mm
Impedance:
50Ω
Detent:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
RF Contact Captivation Method:
Mechanical
RF Connector Coupling Mechanism:
Threaded
Operating Frequency:
11GHz
Grade:
Military
Dielectric Material:
PTFE
実装方法:
Carton
Packaging Method:
Carton
RF Connector Style:
Plug
Connector System:
Cable-to-Cable
Sealable:
No
RF Interface:
N Type
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Cable Type:
RG 142A, RG 142, RG 142B
Operating Temperature Range:
-65 – 165°C, -85 – 329°F
Alternate Descriptions
SERIES N PLUG W/PROOF Onlinecomponents.com
RF/Coaxial Connector; Body Plating:Silver; Connector Type:N Coaxial; Leaded Process Compatible:No; Operating Temperature Range:-65°C to +165°C; Peak Reflow Compatible (260 C):No; Size:1.687 in; Voltage Rating:1000V RoHS Compliant: No Newark Electronics
Conn Type N PL 50Ohm Crimp ST Cable Mount Gold Avnet America