Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.37
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
687
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
229
in stock
|
Buy Now | |
Boersig
-
|
39
in stock
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Distrelec
from US$2.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | With |
Body Plating Material | Nickel |
Body Material | Brass |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 2GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Military Style Number | UG-1789/U |
Grade | Professional |
Gasket Material | Silicone Rubber |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 50 |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 210, RG 59B, Raychem 9524A1311, RG 62A, URM 90, RG 140, Raychem 9524A1811 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf Coaxial, Bnc, Straight Plug, Cable | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT PLUG, CABLE | element14 |
TE Connectivity - AMP BNC Plug 75Ohm Straight Cable Mount | Distrelec |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | KX6A KX25 KX52 KX53 RG59B/U RG62A/U RG140/U RG210/U URM90 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Where can I find additional details, specifications and documents for a 1-1337428-0?
Additional datasheets, footprints and schematics for 1-1337428-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337428-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337428-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337428-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337428-0 fall under?
The 1-1337428-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337428-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337428-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337428-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337428-0 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia and Boersig have stock available or on a lead time for 1-1337428-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337428-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337428-0?
You can fill out our help required form which you can use to request a quote for 1-1337428-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.