Options for Price Comparison
Distributor Statistics for 1-225662-8
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-225662-8
Details for 1-225662-8 by TE Connectivity
Connectors > RF & Coax Connectors > RF Connectors

1-225662-8 by TE Connectivity

PLUB N SERIES W/P
Part Information
1-225662-8 image
Not applicable for solder process capability
Status: Active
Product Code: 4457
Global Product Line: 974
GPL Description: Data and Devices
Specifications
Body Material:
Brass
Cable Connector Orientation:
Straight
Body Plating Material:
Silver
Port Configuration:
Single Port
Number of Coaxial Contacts:
1
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Brass
Crimp Type:
Dual
RF Connector Contact Configuration:
Not Captivated
RF Connector Mated Outer Diameter (Approximate):
19.05mm, .75in
Impedance:
50Ω
Detent:
Without
RF Connector Coupling Mechanism:
Threaded
RF Contact Captivation Method:
Mechanical
Operating Frequency:
11GHz
Dielectric Material:
PTFE
Grade:
Military
Packaging Method:
Bag
実装方法:
Bag
RF Interface:
N Type
RF Connector Style:
Plug
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 165°C, -85 – 329°F
Cable Type:
Belden 9292
Alternate Descriptions
PLUB N SERIES W/P ROHS COMPLIANT: NO Newark Electronics
Conn Type N PL 50Ohm Crimp ST Cable Mount Gold Avnet America
RF COAXIAL CABLE MOUNT CONNECTOR Richardson RFPD