Options for Price Comparison
Distributor Statistics for 1361008-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1361008-1
Details for 1361008-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF Connectors
3037 5002 10,CONNECTOR,N
1361008-1 image

1361008-1 by TE Connectivity

3037 5002 10,CONNECTOR,N
Part Information
1361008-1 image
Not applicable for solder process capability
Status: Active
Aliases: 3037-5002-10
Product Code: 4457
Global Product Line: 974
GPL Description: Data and Devices
Specifications
Cable Connector Orientation:
Right Angle
Body Material:
Brass
Body Plating Material:
Nickel
Port Configuration:
Single Port
Number of Coaxial Contacts:
1
Number of Positions:
1
Crimp Type:
Compression
Ferrule Plating Material:
Tin
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Contact Configuration:
Not Captivated
RF Connector Center Contact Plating Material:
Gold
Ferrule Material:
Copper Alloy
RF Connector Mated Outer Diameter (Approximate):
19.05mm, .75in
Impedance:
50Ω
RF Connector Coupling Mechanism:
Screw
Detent:
Without
RF Contact Captivation Method:
Mechanical
Connector Mounting Type:
Panel
Operating Frequency:
11GHz
Coupling Nut Base Material:
Brass
Gasket Material:
Silicone Rubber
Dielectric Material:
PTFE
Additional Features:
Shrink Tubing
Grade:
Commercial
実装方法:
Carton
Packaging Method:
Carton
RF Connector Style:
Plug
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
RF Interface:
N Type
Connector System:
Cable-to-Board
Termination Method to Wire & Cable:
Crimp
Cable Type:
MA318
Operating Temperature Range:
-55 – 85°C, -67 – 185°F