Options for Price Comparison
Distributor Statistics for 1314078-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1314078-1
Details for 1314078-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF Connectors
1599-5019,Crimp Type N Plug fo
1314078-1 image

1314078-1 by TE Connectivity

1599-5019,Crimp Type N Plug fo
Part Information
1314078-1 image
Not applicable for solder process capability
Status: Active
Aliases: 1599-5019
Product Code: 4457
Global Product Line: 974
GPL Description: Data and Devices
Specifications
Body Plating Material:
Silver
Body Material:
Brass
Cable Connector Orientation:
Straight
Number of Coaxial Contacts:
1
Number of Positions:
1
Port Configuration:
Single Port
Crimp Type:
Hex
Ferrule Plating Material:
Tin
RF Connector Contact Configuration:
Not Captivated
Ferrule Material:
Copper Alloy
RF Connector Center Contact Material:
Brass
RF Connector Center Contact Plating Material:
Silver
RF Connector Mated Outer Diameter (Approximate):
.75in, 19.05mm
Impedance:
50Ω
RF Connector Coupling Mechanism:
Screw
Connector Mounting Type:
Panel
Detent:
Without
RF Contact Captivation Method:
Mechanical
Operating Frequency:
11GHz
Coupling Nut Base Material:
Brass
Gasket Material:
Silicone Rubber
Dielectric Material:
PTFE Fluorocarbon
Grade:
Commercial
実装方法:
Bag
Packaging Method:
Bag
Connector System:
Cable-to-Board
RF Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Sealable:
Yes
Connector Seal Type:
Gasket
RF Interface:
N Type
Termination Method to Wire & Cable:
Crimp
Cable Type:
MA318
Operating Temperature Range:
-67 – 185°F, -55 – 85°C