Options for Price Comparison
Distributor Statistics for 415232-4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 415232-4
Details for 415232-4 by TE Connectivity
Connectors > RF & Coax Connectors > RF Connectors
PLUG,RND,N SER,RG142/U
415232-4 image

415232-4 by TE Connectivity

PLUG,RND,N SER,RG142/U
Part Information
415232-4 image
Not applicable for solder process capability
Status: Active
Product Code: 4457
Global Product Line: 974
GPL Description: Data and Devices
Specifications
Body Material:
Brass
Body Plating Material:
Nickel
Cable Connector Orientation:
Straight
Number of Positions:
1
Number of Coaxial Contacts:
1
Port Configuration:
Single Port
Ferrule Material:
Brass
RF Connector Center Contact Material:
Brass
RF Connector Center Contact Plating Material:
Gold
Crimp Type:
Hex
RF Connector Contact Configuration:
Not Captivated
Ferrule Plating Material:
Nickel
RF Connector Mated Outer Diameter (Approximate):
19.05mm, .75in
Impedance:
50Ω
RF Connector Coupling Mechanism:
Screw
Detent:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
RF Contact Captivation Method:
Mechanical
Operating Frequency:
11GHz
Grade:
Mil-Type
Collar Type:
Knurl
Dielectric Material:
PTFE
実装方法:
Carton
Packaging Method:
Carton
Connector System:
Cable-to-Cable
RF Connector Style:
Plug
RF Interface:
N Type
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp
Cable Type:
RG 142A, RG 142, RG 142B
Operating Temperature Range:
-67 – 185°F, -55 – 85°C
Alternate Descriptions
PLUG,RND,N SER,RG142/U ROHS COMPLIANT: NO Newark Electronics
Conn Type N PL Crimp ST Gold Avnet America