Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.99
Body Material | Brass |
---|---|
Cable Connector Orientation | Right Angle |
Body Plating Material | Silver |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Silver |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 11GHz |
Gasket Material | Silicone Rubber |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Grade | Commercial |
Packaging Quantity | 50 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | RG 8A, URM 67, PSF 1/4M, Raychem EPD 29108Q, Raychem 5012A1422, Raychem 5012E1339, RG 213, Raychem EPD 71535Q, Raychem 5012E1632 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf Coaxial Conn, N Plug, 50 Ohm, Cable Rohs Compliant: Yes |Greenpar Te Connectivity 1-1478418-0 | Newark Electronics |
RF COAXIAL CONN, N PLUG, 50 OHM, CABLE | element14 |
N Series plug,solder,50 Ohm,RG-8, RG-213 | RS |
Conn Type N PL 0Hz to 11GHz 50Ohm Solder RA Cable Mount Silver Individual | Avnet America |
50Ohm Right Angle Cable Mnt N Conn, Plug, Solder Term,0to11GHz, RG213/U, RG8 A/U | TE Connectivity 1-1478418-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478418-0?
Additional datasheets, footprints and schematics for 1-1478418-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478418-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478418-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478418-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478418-0 fall under?
The 1-1478418-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478418-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478418-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478418-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478418-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1-1478418-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478418-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478418-0?
You can fill out our help required form which you can use to request a quote for 1-1478418-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.