Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
10072,
3052-0000-10 |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$29.89
|
756
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
747
in stock
|
Buy Now | |
Distrelec
from US$36.11
|
9
in stock
|
Buy Now | |
element14
from US$34.13
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Finish | Plated |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Front Mount |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Operating Frequency | 11GHz |
Dielectric Material | TFE Fluorocarbon |
Grade | Mil-Type |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | N Type |
Connector System | Cable-to-Panel |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
TE Connectivity - AMP N-Type Jack 50Ohm Straight Flanged P/M | Distrelec |
RF COAXIAL, N, STRAIGHT JACK, 50OHM | Farnell |
Rf/Coaxial, N Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder Pot ST Flange Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Connector Mounting | Panel Mount |
Product Range | N Series |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Panel |
Where can I find additional details, specifications and documents for a 1057284-1?
Additional datasheets, footprints and schematics for 1057284-1 are listed on our Part Details page. You can also find images and similar parts to 1057284-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057284-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057284-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057284-1 fall under?
The 1057284-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1057284-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057284-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057284-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057284-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 1057284-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057284-1 often in real-time on the comparison pages.
What if I can't find stock of 1057284-1?
You can fill out our help required form which you can use to request a quote for 1057284-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.