Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 27GHz |
Grade | Commercial |
Coupling Nut Base Material | Stainless Steel |
Dielectric Material | TFE Fluorocarbon |
Collar Type | Knurl |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | N Type |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Connector Style | Plug |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 402 Semi-Rigid |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Rf/Coaxial, N Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
N type straight cable plug solder 50ohm | RS |
Conn Type N PL 0Hz to 18GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
RF CONNECTOR | RS Americas |
Where can I find additional details, specifications and documents for a 1057088-1?
Additional datasheets, footprints and schematics for 1057088-1 are listed on our Part Details page. You can also find images and similar parts to 1057088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057088-1 fall under?
The 1057088-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1057088-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057088-1 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1057088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057088-1 often in real-time on the comparison pages.
What if I can't find stock of 1057088-1?
You can fill out our help required form which you can use to request a quote for 1057088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.