Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.15
|
1,568
in stock
|
Buy Now | |
Newark Electronics
from US$4.53
|
1,000
in stock
|
Buy Now | |
element14
from US$3.99
|
1,000
in stock
|
Buy Now | |
Farnell
from US$3.64
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$3.85
|
561
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
561
in stock
|
Buy Now | |
Distrelec
from US$4.83
|
561
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.36
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Material | Brass |
Product Length | .442in, 11.2mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Flats Dimension | 8.0 A/F |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 18GHz |
Gasket Material | Silicone Rubber |
Grade | Professional |
Dielectric Material | PTFE |
Coupling Nut Plating Material | Gold |
Coupling Nut Base Material | Stainless Steel |
Packaging Quantity | 100 |
Packaging Method | Box |
実装方法 | Box |
RF Interface | SMA |
Connector Seal Type | Gasket |
Connector System | Cable-to-Board |
Sealable | Yes |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 402 |
SMA RG402/U cable solder straight plug | RS |
Rf/Coaxial, Sma Plug, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT PLUG, 50OHM | element14 |
Connectors STR PLG DS RG402 GSS | Rapid Electronics |
TE Connectivity SMA STR PLG DS RG402 GSS RF Connectors / | Distrelec |
Plug | Transfer Multisort Elektronik |
RF / Coaxial Connector, SMA Coaxial, Straight Plug, Solder, 50 ohm, RG402, Brass | Avnet America |
Straight 50Ohms Cable Mount SMA Connector, Plug, Solder Termination RG402 | TE Connectivity 1-1478903-0 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1478903-0?
Additional datasheets, footprints and schematics for 1-1478903-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478903-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478903-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478903-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478903-0 fall under?
The 1-1478903-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478903-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478903-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478903-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478903-0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-1478903-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478903-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478903-0?
You can fill out our help required form which you can use to request a quote for 1-1478903-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.