Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.47
|
648
in stock
|
Buy Now | |
TTI Europe
from US$5.43
|
1,276
in stock
|
Buy Now | |
Farnell
from US$5.07
|
496
in stock
|
Buy Now | |
element14
from US$8.18
|
496
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$5.20
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$5.42
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
RS Americas
from US$5.59
|
-
|
Buy Now | |
Boersig
from US$5.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Flats Dimension | 8.0 A/F |
Product Length | 17mm, .669in |
Panel Cutout | 6.4 x 6.0 D Shape |
Panel Thickness (Recommended) | .126in, 3.2mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
Panel Attachment Style | Rear Mount |
Detent | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Operating Frequency | 26GHz |
Grade | Professional |
Dielectric Material | PTFE |
Lockwasher Material | Mild Steel |
Lockwasher Plating Material | Gold |
Mounting Nut Material | Stainless Steel |
Flange and Thread Material | Stainless Steel |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Cable-to-Panel |
RF Interface | SMA |
Sealable | No |
RF Connector Style | Receptacle |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMA direct solder bulkhead receptacle | RS |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | Farnell |
Rf Connectors/Coaxial Connectors 50 Ohms Male |Amp Te Connectivity 1-1478966-0 | Newark Electronics |
RF Connectors/Coaxial Connectors 50 Ohms Male | Rapid Electronics |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold Over Nickel Over Copper Individual | Avnet America |
Straight 50Ohms Panel Mount SMA Connector, jack, Solder Termination Coaxial | TE Connectivity 1-1478966-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478966-0?
Additional datasheets, footprints and schematics for 1-1478966-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478966-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478966-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478966-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478966-0 fall under?
The 1-1478966-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478966-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478966-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478966-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478966-0 have stock available?
Authorised distributors including TTI Europe, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for 1-1478966-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478966-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478966-0?
You can fill out our help required form which you can use to request a quote for 1-1478966-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.