Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.13
|
12
in stock
|
Buy Now | |
TE Store
from US$8.31
|
2,514
in stock
|
Buy Now | |
Newark Electronics
from US$9.83
|
351
in stock
|
Buy Now | |
element14
from US$7.64
|
351
in stock
|
Buy Now | |
Farnell
from US$7.69
|
351
in stock
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
RS Americas
from US$7.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Panel Cutout | 3 x 2.6 Front Mount, 1 x 6.4 + 2 x 2.6 Rear Mount |
Product Length | 14.4mm, .567in |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
Panel Attachment Style | Front Mount, Rear Mount |
Panel Mount Feature Type | Flange |
Operating Frequency | 26GHz |
Dielectric Material | PTFE |
Flange and Thread Material | Stainless Steel |
Number of Panel Mounting Holes | 2 |
Grade | Professional |
Packaging Quantity | 100 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Panel |
RF Connector Style | Receptacle |
RF Interface | SMA |
Sealable | No |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMA PNL SKT RCPT, 2/FLNG GSS RF Interface: SMA RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Receptacle .25" 6.35 mm | Coax Connector | Part Number: 1-1478963-0 | Internal Number: 1-1478963-0 | TE Connectivity | TE Store |
Rf/Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant: Yes |Greenpar Te Connectivity 1-1478963-0 | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
SMA panel receptacle, two flange | RS |
Conn SMA F 0Hz to 18GHz 50Ohm Solder Cup ST Panel Mount Gold Over Nickel Over Copper Individual | Avnet America |
Straight 50Ohms Panel Mount SMA Connector, jack, Solder Termination Coaxial | TE Connectivity 1-1478963-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478963-0?
Additional datasheets, footprints and schematics for 1-1478963-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478963-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478963-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478963-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478963-0 fall under?
The 1-1478963-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478963-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478963-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478963-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478963-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-1478963-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478963-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478963-0?
You can fill out our help required form which you can use to request a quote for 1-1478963-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.