Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | .496in, 12.6mm |
Flats Dimension | 8.0 A/F |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 26GHz |
Grade | Professional |
Coupling Nut Plating Material | Gold |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Stainless Steel |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
Sealable | Yes |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | KX 22A, KX 3B |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Sma R/A Plg S/Crmp Rg174 Gss |Greenpar Te Connectivity 1-1478924-0 | Newark Electronics |
Conn SMA PL 0Hz to 12.4GHz 50Ohm Solder/Crimp RA Cable Mount Gold | Avnet America |
SMA R/A PLG S/CRMP RG174 GSS, RF Plugs and Jacks | TE Connectivity 1-1478924-0 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1478924-0?
Additional datasheets, footprints and schematics for 1-1478924-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478924-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478924-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478924-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478924-0 fall under?
The 1-1478924-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478924-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478924-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478924-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478924-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 1-1478924-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478924-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478924-0?
You can fill out our help required form which you can use to request a quote for 1-1478924-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.