Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
234
in stock
|
Buy Now | |
TE Store
from US$7.74
|
1,567
in stock
|
Buy Now | |
TTI Europe
from US$6.38
|
550
in stock
|
Buy Now | |
element14
from US$5.00
|
382
in stock
|
Buy Now | |
Newark Electronics
from US$9.86
|
270
in stock
|
Buy Now | |
Farnell
from US$6.25
|
270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.01
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$7.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.48
|
-
|
Buy Now | |
RS Americas
from US$5.63
|
-
|
Buy Now | |
Boersig
from US$5.76
|
-
|
Buy Now | |
Distrelec
from US$6.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Product Length | 15.05mm, .593in |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Flats Dimension | 8.0 A/F |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 26GHz |
Coupling Nut Plating Material | Gold |
Grade | Professional |
Coupling Nut Base Material | Stainless Steel |
Gasket Material | Silicone Rubber |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Seal Type | Gasket |
Sealable | Yes |
RF Interface | SMA |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | KX 22A, KX 3B |
SMA STR PLG C/CRMP RG174 GSS RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | Coax Connector | Part Number: 1-1478916-0 | Internal Number: 1-1478916-0 | TE Connectivity | TE Store |
SMA/QMA50 ST PLG CBL CRMP | TTI Europe |
RF COAXIAL, SMA, STRAIGHT PLUG, 50OHM | element14 |
Rf Coaxial, Sma, Straight Plug, 50Ohm | Newark Electronics |
RG174A/U crimp straight plug,non captive | RS |
Plug | Transfer Multisort Elektronik |
Conn SMA PL 0Hz to 12.4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel Over Copper Individual | Avnet America |
RG174A/U crimp straight plug, non captive | TE Connectivity 1-1478916-0 | RS Americas |
TE Connectivity SMA STR PLG C/CRMP RG174 GSS RF Connecto | Distrelec |
Where can I find additional details, specifications and documents for a 1-1478916-0?
Additional datasheets, footprints and schematics for 1-1478916-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478916-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478916-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478916-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478916-0 fall under?
The 1-1478916-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478916-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478916-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478916-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478916-0 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for 1-1478916-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478916-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478916-0?
You can fill out our help required form which you can use to request a quote for 1-1478916-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.