Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.06
|
728
in stock
|
Buy Now | |
Rapid Electronics
from US$9.25
|
728
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
728
in stock
|
Buy Now | |
Distrelec
from US$9.04
|
728
in stock
|
Buy Now | |
Farnell
from US$9.57
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.05
|
8
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
RS Americas
from US$8.34
|
-
|
Buy Now | |
element14
from US$10.01
|
-
|
Buy Now | |
TE Store
from US$18.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Flats Dimension | 8.0 A/F |
Product Length | .577in, 14.65mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Solder |
Operating Frequency | 26GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Stainless Steel |
Grade | Professional |
Coupling Nut Plating Material | Gold |
Gasket Material | Silicone Rubber |
Packaging Method | Bag |
Packaging Quantity | 100 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Sealable | Yes |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder & Clamp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | URM 76, RG 58C, URM 43, RG 141A, KX 15 |
Connectors Sma R/A Plg S/Crmp Rg58 Gss |Amp Te Connectivity 1-1478923-0 | Newark Electronics |
TE Connectivity - AMP SMA Plug 50Ohm Right Angle Panel Mount | Distrelec |
RF CONN, SMA PLUG R/A 50 OHM CRIMP/SLDR | Farnell |
SMA RG58C/U cable crimp elbow plug | RS |
Conn SMA PL 0Hz to 12.4GHz 50Ohm Solder/Crimp RA Cable Mount Gold Over Nickel Over Copper Individual | Avnet America |
Right Angle 50Ohm Cable Mnt SMA Conn, Plug, Crimp, Solder Term RG141 A/U, RG58 C/U | TE Connectivity 1-1478923-0 | RS Americas |
RF COAXIAL, SMA, RIGHT ANGLE PLUG, 50OHM | element14 |
Special Order: SMA R/A PLG S/CRMP RG58 GSS RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | Coax Connector | Part Number: 1-1478923-0 | Internal Number: 1-1478923-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1478923-0?
Additional datasheets, footprints and schematics for 1-1478923-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478923-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478923-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478923-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478923-0 fall under?
The 1-1478923-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478923-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478923-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478923-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478923-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1478923-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478923-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478923-0?
You can fill out our help required form which you can use to request a quote for 1-1478923-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.