Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Body Plating | Gold |
Coaxial Type | RG405 |
Connector Mounting Orientation | Cable |
Contact Resistance | 3mohm |
Insulation Resistance | 500Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Frequency Max | 18GHz |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 335V |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Cable Mount Gold Over Nickel Over Copper Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1478929-0?
Additional datasheets, footprints and schematics for 1-1478929-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478929-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478929-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478929-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478929-0 fall under?
The 1-1478929-0 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1478929-0 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478929-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478929-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478929-0 have stock available?
Authorised distributors including element14 and Avnet Abacus have stock available or on a lead time for 1-1478929-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478929-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478929-0?
You can fill out our help required form which you can use to request a quote for 1-1478929-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.