Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1-1478979-0,
CB0916-000 |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.89
|
1,502
in stock
|
Buy Now | |
TTI Europe
from US$5.66
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$8.24
|
2,059
in stock
|
Buy Now | |
Farnell
from US$7.85
|
2,059
in stock
|
Buy Now | |
element14
from US$6.36
|
1,939
in stock
|
Buy Now | |
TE Store
from US$7.29
|
1,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.59
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$5.02
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
127
in stock
|
Buy Now | |
Future Electronics
from US$5.11
|
-
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now | |
RS Americas
from US$6.32
|
-
|
Buy Now | |
Boersig
from US$5.33
|
-
|
Buy Now | |
Distrelec
from US$6.99
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Material | Stainless Steel |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
Height Above PC Board | .37in, 9.5mm |
PCB Tail Length | 3.5mm, .137in |
Product Length | .512in, 13mm |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Panel Cutout | 1 x 1.4 + 4 x 1.5 |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Board Mount |
Operating Frequency | 26GHz |
Grade | Professional |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Connector Style | Receptacle |
RF Interface | SMA |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMA/QMA50 ST JCK PCB SLDR | TTI Europe |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | Farnell |
SMA PCB mount straight socket jack | RS |
SMA STR PCB SKT GSS RF Interface: SMA RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Receptacle .25" 6.35 mm | Coax Connector | Part Number: 1-1478979-0 | Internal Number: 1-1478979-0 | Alias Number: CB0916-000 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel Over Copper Individual | Avnet Abacus |
Straight 50Ohms Through Hole SMA Connector, jack, Solder Termination Coaxial | TE Connectivity 1-1478979-0 | RS Americas |
TE Connectivity SMA STR PCB SKT GSS RF Connectors / Coax | Distrelec |
Where can I find additional details, specifications and documents for a 1-1478979-0?
Additional datasheets, footprints and schematics for 1-1478979-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478979-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478979-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478979-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478979-0 fall under?
The 1-1478979-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478979-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478979-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478979-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478979-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for 1-1478979-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478979-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478979-0?
You can fill out our help required form which you can use to request a quote for 1-1478979-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.