Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.74
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$13.43
|
953
in stock
|
Buy Now | |
element14
from US$12.52
|
953
in stock
|
Buy Now | |
Farnell
from US$9.08
|
953
in stock
|
Buy Now | |
Distrelec
from US$9.10
|
945
in stock
|
Buy Now | |
Avnet America
from US$8.17
|
-
|
Buy Now | |
RS Americas
from US$9.21
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Silver |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 11GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Grade | Commercial |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | RG 141A, Raychem 5021D1331, Belden 9907, Raychem 5021D1831, Raychem EPD 71169Q, URM 76, RG 58C, Raychem 5021M1631, URM 43 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant: Yes |Greenpar Te Connectivity 1-1478419-0 | Newark Electronics |
RF COAXIAL, N, STRAIGHT PLUG, 50OHM | element14 |
TE Connectivity - AMP N-Type Plug 50Ohm Straight Cable Mount | Distrelec |
N Series plug, solder,50 Ohm,RG58, RG141 | RS |
Conn Type N PL 0Hz to 11GHz 50Ohm Solder ST Cable Mount Silver Individual | Avnet America |
50Ohm Straight Cable Mnt N Conn, Plug, Solder Term,0to11GHz, RG141 A/U, RG58 C/U | TE Connectivity 1-1478419-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478419-0?
Additional datasheets, footprints and schematics for 1-1478419-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478419-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478419-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478419-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478419-0 fall under?
The 1-1478419-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478419-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478419-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478419-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478419-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 1-1478419-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478419-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478419-0?
You can fill out our help required form which you can use to request a quote for 1-1478419-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.