Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
3,038
in stock
|
Buy Now | |
Rapid Electronics
from US$3.84
|
8,176
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
7,647
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
7,647
in stock
|
Buy Now | |
Farnell
from US$4.55
|
6,120
in stock
|
Buy Now | |
TTI Europe
from US$3.40
|
1,490
in stock
|
Buy Now | |
element14
from US$4.25
|
959
in stock
|
Buy Now | |
Distrelec
from US$4.84
|
529
in stock
|
Buy Now | |
Future Electronics
from US$3.87
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$3.35
|
-
|
Buy Now | |
Boersig
from US$3.98
|
-
|
Buy Now | |
TE Store
from US$8.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | With |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Crimp Type | Hex |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Panel Cutout | 12 x 12.9mm D-Shape |
Panel Thickness (Recommended) | .078 – .197in, 2 – 5mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Panel Mount Feature Type | Hex Nut |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
Detent | With |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Lockwasher Material | Mild Steel, Brass |
Gasket Material | Silicone Rubber |
Lockwasher Plating Material | Nickel |
Flange and Thread Material | Brass |
Grade | Professional |
Packaging Quantity | 50 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Seal Type | Gasket |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | Raychem CLFH-316, Raychem 5026A1318, RG 188A, Raychem 5026A1631, Raychem 5026D1028, RG 316, Raychem 5026D1424, Raychem 5026C1309, URM 95, RG 174A, Raychem EPD 26995Q, Raychem 5026A1331 |
RF Connectors/Coaxial Connectors 50 Ohms Female | Rapid Electronics |
Rf Connectors/Coaxial Connectors 50 Ohms Female |Greenpar Te Connectivity 1-1337548-0 | Newark Electronics |
RF CONN, BNC BLKHD JACK, 50 OHM, CRIMP | Farnell |
BNC bulkhead jack crimp RG174A/U 50Ohm | RS |
BNC RM BHJ HEX 50OHM NICKEL P | TTI Europe |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
50 Ohm Rear Mount Straight Bulkhead Jack BNC RF Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold Individual | Avnet America |
Straight 50Ohms Pmnt BNC Conn, jack, Crimp Term RG174 A/U, RG188 A/U, RG316/U Nickel | TE Connectivity 1-1337548-0 | RS Americas |
Special Order: BNC RM BHJ Hex 50Ohm Nickel Pltd RG174A/ RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 1-1337548-0 | Internal Number: 1-1337548-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1337548-0?
Additional datasheets, footprints and schematics for 1-1337548-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337548-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337548-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337548-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337548-0 fall under?
The 1-1337548-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337548-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337548-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337548-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337548-0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 1-1337548-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337548-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337548-0?
You can fill out our help required form which you can use to request a quote for 1-1337548-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.