Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Contact Configuration | Not Captivated |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | Belden 8214 |
Rf Connectors/Coaxial Connectors Coax Connector |Amp Te Connectivity 1-5225661-6 | Newark Electronics |
RF Connectors/Coaxial Connectors COAX CONNECTOR | Rapid Electronics |
TE Connectivity COAX CONNECTOR N SERIES RF N Connector 1 | Distrelec |
Conn Type N PL 0Hz to 11GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | Belden 8214 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | N Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5225661-6?
Additional datasheets, footprints and schematics for 1-5225661-6 are listed on our Part Details page. You can also find images and similar parts to 1-5225661-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5225661-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5225661-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5225661-6 fall under?
The 1-5225661-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5225661-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5225661-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5225661-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5225661-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-5225661-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5225661-6 often in real-time on the comparison pages.
What if I can't find stock of 1-5225661-6?
You can fill out our help required form which you can use to request a quote for 1-5225661-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.