Options for Price Comparison
Distributor Statistics for 5415232-4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 5415232-4
Details for 5415232-4 by TE Connectivity
Connectors > RF & Coax Connectors > RF Connectors
PLUG,RND,N SER,RG142/U
5415232-4 image

5415232-4 by TE Connectivity

PLUG,RND,N SER,RG142/U
Part Information
5415232-4 image
Not applicable for solder process capability
Status: Active
Product Code: 4457
Global Product Line: 974
GPL Description: Data and Devices
Specifications
Body Material:
Brass
Cable Connector Orientation:
Straight
Body Plating Material:
Nickel
Number of Positions:
1
Port Configuration:
Single Port
Number of Coaxial Contacts:
1
RF Connector Center Contact Plating Material:
Gold
Crimp Type:
Hex
RF Connector Center Contact Material:
Brass
Ferrule Material:
Brass
RF Connector Contact Configuration:
Not Captivated
Ferrule Plating Material:
Nickel
RF Connector Mated Outer Diameter (Approximate):
19.05mm, .75in
Impedance:
50Ω
RF Connector Coupling Mechanism:
Screw
Connector Mounting Type:
Cable Mount (Free-Hanging)
Detent:
Without
RF Contact Captivation Method:
Mechanical
Operating Frequency:
11GHz
Grade:
Mil-Type
Collar Type:
Knurl
Dielectric Material:
PTFE
実装方法:
Carton
Packaging Method:
Carton
Connector & Contact Terminates To:
Wire & Cable
RF Interface:
N Type
RF Connector Style:
Plug
Sealable:
No
Connector System:
Cable-to-Board
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 85°C, -67 – 185°F
Cable Type:
RG 142B, RG 142, RG 142A
Alternate Descriptions
Conn Type N PL Crimp ST Gold Avnet America
Conn Type N PL Crimp ST Gold Avnet Europe