Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-5225661-3,
EF5593-000 |
Prices starting from US$34.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.62
|
No stock
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Contact Configuration | Not Captivated |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
Coupling Nut Base Material | Brass |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG 223, RG 55A |
Series N Plug Tr |Amp Te Connectivity 1-5225661-3 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG55A RG223 |
Contact Material | Beryllium Copper |
Frequency Max | - |
Where can I find additional details, specifications and documents for a 1-5225661-3?
Additional datasheets, footprints and schematics for 1-5225661-3 are listed on our Part Details page. You can also find images and similar parts to 1-5225661-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5225661-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5225661-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5225661-3 fall under?
The 1-5225661-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5225661-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5225661-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5225661-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5225661-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-5225661-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5225661-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5225661-3?
You can fill out our help required form which you can use to request a quote for 1-5225661-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.