Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3031-7341-10 |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Finish | Plated |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Compression |
Ferrule Material | Copper Alloy |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 11GHz |
Grade | Commercial |
Additional Features | Shrink Tubing |
Coupling Nut Base Material | Brass |
Gasket Material | Silicone Rubber |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | N Type |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 223, RG 400, RG 142, RG 55U |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
TE Connectivity - AMP N-Type Plug 50Ohm Straight Cable Mount | Distrelec |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 RG303 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | N Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1057243-1?
Additional datasheets, footprints and schematics for 1057243-1 are listed on our Part Details page. You can also find images and similar parts to 1057243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057243-1 fall under?
The 1057243-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1057243-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057243-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1057243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057243-1 often in real-time on the comparison pages.
What if I can't find stock of 1057243-1?
You can fill out our help required form which you can use to request a quote for 1057243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.