Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Contact Configuration | Not Captivated |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Sealable | No |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 213 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial, N Plug, Str, 50 Ohm, Crimp | Newark Electronics |
Conn Type N PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5225662-2?
Additional datasheets, footprints and schematics for 5225662-2 are listed on our Part Details page. You can also find images and similar parts to 5225662-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225662-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225662-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225662-2 fall under?
The 5225662-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225662-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225662-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225662-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225662-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5225662-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225662-2 often in real-time on the comparison pages.
What if I can't find stock of 5225662-2?
You can fill out our help required form which you can use to request a quote for 5225662-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.