Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6,867.99
|
No stock
|
Buy Now | |
TE Store
from US$6,467.34
|
3
in stock
|
Buy Now | |
Avnet America
from US$5,566.21
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Carlton-Bates
from US$2.10
|
-
|
Buy Now | |
TTI Europe
from US$1.46
|
-
|
Buy Now | |
Sager
from US$1.84
|
-
|
Buy Now | |
Farnell
from US$1.68
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - COAX |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
HHHT COAXIAL ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 220015-1 | Internal Number: 220015-1 | TE Connectivity | TE Store |
Crimp Tool | Newark Electronics |
TNC Connector Hand Tool | Avnet America |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 220015-1?
Additional datasheets, footprints and schematics for 220015-1 are listed on our Part Details page. You can also find images and similar parts to 220015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220015-1 fall under?
The 220015-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 220015-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 220015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220015-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 220015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220015-1 often in real-time on the comparison pages.
What if I can't find stock of 220015-1?
You can fill out our help required form which you can use to request a quote for 220015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.