Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$49.23
|
1,798
in stock
|
Buy Now | |
Newark Electronics
from US$37.58
|
1,798
in stock
|
Buy Now | |
Rapid Electronics
from US$43.38
|
1,798
in stock
|
Buy Now | |
Chip One Stop
from US$25.90
|
1,798
in stock
|
Buy Now | |
Farnell
from US$45.68
|
1,439
in stock
|
Buy Now | |
Avnet America
from US$36.14
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 8, RG 213 |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Kit N Series Commercial Plug |Amp Te Connectivity 1-5227086-0 | Newark Electronics |
Connectors KIT COMMERCIAL PLUG | Rapid Electronics |
TE Connectivity - AMP N-Type Plug 50Ohm Straight Cable Mount | Distrelec |
Conn Type N PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8 RG8A RG213 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | N Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5227086-0?
Additional datasheets, footprints and schematics for 1-5227086-0 are listed on our Part Details page. You can also find images and similar parts to 1-5227086-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5227086-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5227086-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5227086-0 fall under?
The 1-5227086-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5227086-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5227086-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5227086-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5227086-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5227086-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5227086-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5227086-0?
You can fill out our help required form which you can use to request a quote for 1-5227086-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.