Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3004-7985-00 |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Crimp Type | Compression |
RF Connector Center Contact Material | Brass |
Panel Thickness (Recommended) | 6.35mm, .25in |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Rear Mount |
Operating Frequency | 18GHz |
Grade | Military |
Dielectric Material | PTFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
Connector Seal Type | Gasket, O-Ring |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 405 Semi-Rigid |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
TE | RS Americas |
Conn Type N RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | N Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1057165-1?
Additional datasheets, footprints and schematics for 1057165-1 are listed on our Part Details page. You can also find images and similar parts to 1057165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057165-1 fall under?
The 1057165-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1057165-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057165-1 have stock available?
Authorised distributors including RS Americas and Avnet Abacus have stock available or on a lead time for 1057165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057165-1 often in real-time on the comparison pages.
What if I can't find stock of 1057165-1?
You can fill out our help required form which you can use to request a quote for 1057165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.