Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.22
|
1,573
in stock
|
Buy Now | |
Newark Electronics
from US$6.77
|
1,573
in stock
|
Buy Now | |
Rapid Electronics
from US$5.37
|
1,573
in stock
|
Buy Now | |
Chip One Stop
from US$4.57
|
1,573
in stock
|
Buy Now | |
TE Store
from US$6.79
|
805
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
11
in stock
|
Buy Now | |
RS Americas
from US$6.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 50 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91093-1 for round wire contacts., Tin plated contacts are not recommended for use in receptacle housings larger than 40-position |
Cable Entry | Straight |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Wire/Cable Type | FFC |
Insertion Force Type | Normal |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc&fpc Connectors 050 Housing Ffc Rcpt 100Cl Dr |Amp Te Connectivity 1-487223-2 | Newark Electronics |
FFC&FPC Connectors 050 HOUSING FFC RCPT 100CL DR | Rapid Electronics |
TE Connectivity 050 HOUSING FFC RCPT 100CL DR FFC/FPC Co | Distrelec |
050 HOUSING FFC RCPT 100CL DR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 50 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 1-487223-2 | Internal Number: 1-487223-2 | TE Connectivity | TE Store |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
050 HOUSING FFC RCPT 100CL DR, FFC Connectors | TE Connectivity 1-487223-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 2 Row |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | 0.13mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-487223-2?
Additional datasheets, footprints and schematics for 1-487223-2 are listed on our Part Details page. You can also find images and similar parts to 1-487223-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-487223-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487223-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-487223-2 fall under?
The 1-487223-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-487223-2 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487223-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-487223-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-487223-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-487223-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-487223-2 often in real-time on the comparison pages.
What if I can't find stock of 1-487223-2?
You can fill out our help required form which you can use to request a quote for 1-487223-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.