Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.25
|
1,002,807
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
514,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
112,700
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
70,000
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
56,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
13,782
in stock
|
Buy Now | |
element14
from US$0.13
|
13,782
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC,RCPT CONTACT,STD PRESSURE Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Gold Flash FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Socket Contact | Part Number: 2-487406-2 | Internal Number: 2-487406-2 | TE Connectivity | TE Store |
FFCRCPT CONTACTSTD PRESSURE | Heilind Electronics |
CONTACT, SOCKET, FLXIBLE FILM, 2.54 MM CENTERLINE | TE Connectivity 2-487406-2 | RS Americas |
FFC&FPC Connectors 100X100 FFC SKT | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFCRCPT CONTACTSTD PRESSURE | Distrelec |
Contact, Socket, Idc/Idt | Newark Electronics |
CONTACT CONNECTOR | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
CONTACT, SOCKET, IDC | Farnell |
Status: | Unknown |
---|---|
Series: | FFC Series |
RoHS: | Unknown |
Product Range | FFC Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | IDC / IDT |
For Use With | Cable-to-Cable Connector |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 2A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-487406-2?
Additional datasheets, footprints and schematics for 2-487406-2 are listed on our Part Details page. You can also find images and similar parts to 2-487406-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-487406-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-487406-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-487406-2 fall under?
The 2-487406-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-487406-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-487406-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-487406-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-487406-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Future Electronics and RS Americas have stock available or on a lead time for 2-487406-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-487406-2 often in real-time on the comparison pages.
What if I can't find stock of 2-487406-2?
You can fill out our help required form which you can use to request a quote for 2-487406-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.