Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1112042 |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.96
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.97
|
605
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
605
in stock
|
Buy Now | |
Distrelec
from US$6.44
|
605
in stock
|
Buy Now | |
Farnell
from US$7.22
|
485
in stock
|
Buy Now | |
RS Americas
from US$7.14
|
-
|
Buy Now | |
TE Store
from US$10.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Daisy Chain | Without |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Number of Positions | 50 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Solder Dip |
Contact Underplating Material | Nickel |
Connector Height | .34in, 8.53mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.53mm |
Connector Length | 3.26mm, 82.8mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Shrouded End Dimension | 3.81mm, .15in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 30 |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers&Wire Housings 50P UNIV HDR RA 4S | Rapid Electronics |
TE Connectivity 050 UNIV HDR RA 4S 15DP STD | Distrelec |
PIN HEADERS | Farnell |
050 Univ Hdr Ra 4S 15Dp Std Rohs Compliant: No |Amp Te Connectivity 1-102159-0 | Newark Electronics |
TE | RS Americas |
Special Order: 050 UNIV HDR RA 4S 15DP STD Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Board-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-102159-0 | Internal Number: 1-102159-0 | Alias Number: 1112042 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-102159-0?
Additional datasheets, footprints and schematics for 1-102159-0 are listed on our Part Details page. You can also find images and similar parts to 1-102159-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102159-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102159-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102159-0 fall under?
The 1-102159-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-102159-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102159-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102159-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102159-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-102159-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102159-0 often in real-time on the comparison pages.
What if I can't find stock of 1-102159-0?
You can fill out our help required form which you can use to request a quote for 1-102159-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.