Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
35,750
in stock
|
Buy Now | |
Farnell
from US$0.35
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
35,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
35,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
35,750
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Type | Socket |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 2A |
Conductor Width | 1.82mm, 1.27mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Crimp Control Monitor 567561-2 for AMP-O-LECTRIC., Crimp Control Monitor 567561-1 for AMPOMATOR CLS II Machine., Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
CONTACT, SOCKET, CRIMP, 22-26AWG | Farnell |
Ffc & Fpc Connectors Ffc Recpt Crimp Si |Amp Te Connectivity 86566-8 | Newark Electronics |
FFC&FPC Connectors FFC RECPT CRIMP SI | Rapid Electronics |
TE Connectivity FFC RECPT CRIMP SI Connector Accessory 0 | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Lead Plated Contacts |
For Use With | FFC Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 86566-8?
Additional datasheets, footprints and schematics for 86566-8 are listed on our Part Details page. You can also find images and similar parts to 86566-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86566-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86566-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86566-8 fall under?
The 86566-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86566-8 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86566-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 86566-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86566-8 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 86566-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86566-8 often in real-time on the comparison pages.
What if I can't find stock of 86566-8?
You can fill out our help required form which you can use to request a quote for 86566-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.