Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
52,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
52,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
52,000
in stock
|
Buy Now | |
Farnell
from US$0.28
|
52,000
in stock
|
Buy Now | |
TE Store
from US$0.37
|
38,959
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Conductor Width | 1.82mm, 1.27mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Crimp Control Monitor 567561-2 for AMP-O-LECTRIC., Crimp Control Monitor 567561-1 for AMPOMATOR CLS II Machine., Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Ffc & Fpc Connectors Ffc Rcpt Cont Round Wire 22 |Amp Te Connectivity 2-86566-0 | Newark Electronics |
FFC&FPC Connectors FFC RCPT CONT ROUND WIRE 22 | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFCRCPT CONTACTROUND WIRE22 | Distrelec |
CONTACTS CONNECTORS | Farnell |
FFC,RCPT CONTACT,ROUND WIRE,22 Contact Type: Socket Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Socket Tin Discrete Wire 26 – 22 AWG | 2.54Mm Ffc Connectors Socket Contact | Part Number: 2-86566-0 | Internal Number: 2-86566-0 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
FFC, RCPT CONTACT, ROUND WIRE,22, FFC Contacts | TE Connectivity 2-86566-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-86566-0?
Additional datasheets, footprints and schematics for 2-86566-0 are listed on our Part Details page. You can also find images and similar parts to 2-86566-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-86566-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-86566-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-86566-0 fall under?
The 2-86566-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-86566-0 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-86566-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-86566-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-86566-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-86566-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-86566-0 often in real-time on the comparison pages.
What if I can't find stock of 2-86566-0?
You can fill out our help required form which you can use to request a quote for 2-86566-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.