Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.52
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
3,000
in stock
|
Buy Now | |
Farnell
from US$3.22
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Detent |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Straight |
Comment | Use Extraction Tool No. 91092-1 for round wire contacts. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC&FPC Connectors 012P RCPT SR .100CL | Rapid Electronics |
TE Connectivity 012 HOUSING FFC RCPT SR 100CL FFC/FPC Co | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
012 Housing Ffc Rcpt Sr 100Cl Rohs Compliant: Yes |Amp Te Connectivity 88859-4 | Newark Electronics |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 88859-4?
Additional datasheets, footprints and schematics for 88859-4 are listed on our Part Details page. You can also find images and similar parts to 88859-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88859-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88859-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88859-4 fall under?
The 88859-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 88859-4 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88859-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 88859-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88859-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 88859-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88859-4 often in real-time on the comparison pages.
What if I can't find stock of 88859-4?
You can fill out our help required form which you can use to request a quote for 88859-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.