Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.93
|
5,824
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
5,824
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
5,824
in stock
|
Buy Now | |
Powell Electronics
from US$1.58
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$2.10
|
-
|
Buy Now | |
TE Store
from US$2.05
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for round wire contacts. |
Cable Entry | Straight |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC&FPC Connectors 013 HOUSING FFC RCPT SR 100CL | Rapid Electronics |
TE Connectivity 013 HOUSING FFC RCPT SR 100CL FFC/FPC Co | Distrelec |
Ffc&fpc Connectors 013 Housing Ffc Rcpt Sr 100Cl |Amp Te Connectivity 88859-5 | Newark Electronics |
Conn Housing RCP 13 POS 2.54mm Crimp ST Cable Mount | Avnet America |
013 HOUSING FFC RCPT SR 100CL, FFC Connectors | TE Connectivity 88859-5 | RS Americas |
013 HOUSING FFC RCPT SR 100CL FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 13 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 13 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 88859-5 | Internal Number: 88859-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 88859-5?
Additional datasheets, footprints and schematics for 88859-5 are listed on our Part Details page. You can also find images and similar parts to 88859-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88859-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88859-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88859-5 fall under?
The 88859-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 88859-5 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88859-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 88859-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88859-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Powell Electronics and Newark Electronics have stock available or on a lead time for 88859-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88859-5 often in real-time on the comparison pages.
What if I can't find stock of 88859-5?
You can fill out our help required form which you can use to request a quote for 88859-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.