Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 2.54µm |
Conductor Width | .66mm |
Centerline (Pitch) | 1.27mm, .05in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Sealable | No |
Termination Method to Wire & Cable | Solder Tab |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
FFC SDR TAB 100 FULL SN-PB Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Solder Tab Contact Base Material: Phosphor Bronze Pin Tin-Lead FFC Solder Tab | Ffc Connector Pin Contacts & 1.27 Mm | Part Number: 487923-1 | Internal Number: 487923-1 | TE Connectivity | TE Store |
Ffc Sdr Tab 100 Full Sn-Pb Rohs Compliant: No |Amp Te Connectivity 487923-1 | Newark Electronics |
Contact PIN Solder ST Thru-Hole Strip | Avnet America |
FFC SDR TAB 100 FULL SN-PB, FFC Contacts | TE Connectivity 487923-1 | RS Americas |
Where can I find additional details, specifications and documents for a 487923-1?
Additional datasheets, footprints and schematics for 487923-1 are listed on our Part Details page. You can also find images and similar parts to 487923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487923-1 fall under?
The 487923-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 487923-1 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 487923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487923-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 487923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487923-1 often in real-time on the comparison pages.
What if I can't find stock of 487923-1?
You can fill out our help required form which you can use to request a quote for 487923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.