Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 044-1779-00 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
5,006
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
3,172,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
651,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
509,336
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
25,400
in stock
|
Buy Now | |
element14
from US$0.15
|
25,400
in stock
|
Buy Now | |
Farnell
from US$0.11
|
25,400
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Conductor Width | 2.33mm, .66mm |
Centerline (Pitch) | 1.27mm, .05in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
FFCRCPT CONTACT.050 CNTRLIN | Heilind Electronics |
FFC,RCPT CONTACT,.050 CNTRLIN Contact Type: Socket Contact Mating Area Plating Material: Gold Flash over Palladium Nickel Gold Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Gold Flash over Palladium Nickel FFC | 1.27Mm Ffc Connectors Socket Contact | Part Number: 1-487547-1 | Internal Number: 1-487547-1 | Alias Number: 044-1779-00 | TE Connectivity | TE Store |
FFC&FPC Connectors 050X100 SKT REEL OF 30000 | Rapid Electronics |
Contact, Socket, Crimp, Phosphor Bronze | Newark Electronics |
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE | element14 |
.050 Contact,rcp,IDC,1.27mm | RS |
FFC,RCPT CONTACT,.050 CNTRLIN" | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, RECEPTACLE, FLXIBLE FILM, 1.27MM CENTERLINE | TE Connectivity 1-487547-1 | RS Americas |
"FFC,RCPT CONTACT,.050"" CNTRLIN" | Boersig |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Product Range | AMPMODU System 50 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU System 50 FFC Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-487547-1?
Additional datasheets, footprints and schematics for 1-487547-1 are listed on our Part Details page. You can also find images and similar parts to 1-487547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-487547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-487547-1 fall under?
The 1-487547-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-487547-1 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-487547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-487547-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1-487547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-487547-1 often in real-time on the comparison pages.
What if I can't find stock of 1-487547-1?
You can fill out our help required form which you can use to request a quote for 1-487547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.