Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,020
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
357,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
138,898
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
83,300
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
FFCRCPT CONTACTSTD PRESSURE | Heilind Electronics |
FFC,RCPT CONTACT,STD PRESSURE Contact Type: Socket Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Tin FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Socket Contact | Part Number: 2-487406-4 | Internal Number: 2-487406-4 | TE Connectivity | TE Store |
CONTACT, SOCKET, FLXIBLE FILM, 2.54 MM CENTERLINE | TE Connectivity 2-487406-4 | RS Americas |
Contact female IDC 2.54mm FFC | RS |
Contact, Ffc Series, Socket, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 2-487406-4 | Newark Electronics |
2.54mm Gold Flash Flexible Film Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | FFC Series |
RoHS: | Unknown |
Product Range | FFC Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Flexible Flat Cable (FFC) Housings |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2-487406-4?
Additional datasheets, footprints and schematics for 2-487406-4 are listed on our Part Details page. You can also find images and similar parts to 2-487406-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-487406-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-487406-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-487406-4 fall under?
The 2-487406-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-487406-4 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-487406-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-487406-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-487406-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and RS have stock available or on a lead time for 2-487406-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-487406-4 often in real-time on the comparison pages.
What if I can't find stock of 2-487406-4?
You can fill out our help required form which you can use to request a quote for 2-487406-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.