Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,600
in stock
|
Buy Now | |
TE Store
from US$0.35
|
72,257
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
42,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
28,000
in stock
|
Buy Now | |
element14
from US$0.30
|
13,420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,542
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
Connector System | Cable-to-Cable |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
FFC,RCPT CONTACT,STD PRESSURE Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Gold Flash FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Socket Contact | Part Number: 2-487406-3 | Internal Number: 2-487406-3 | TE Connectivity | TE Store |
FFC RCPT CONTACT STD PRESSURE | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFCRCPT CONTACTSTD PRESSURE | Distrelec |
FFCRCPT CONTACTSTD PRESSURE | Heilind Electronics |
CONTACTS CONNECTORS | Farnell |
CONTACT, SOCKET, CRIMP, - | element14 |
Contact, Socket, Idc/Idt | Newark Electronics |
FFC receptacle,contact,IDC, std pressure | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
FFC Crimp Socket Contact, Female, IDC, Gold over Nickel Plating | TE Connectivity 2-487406-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-487406-3?
Additional datasheets, footprints and schematics for 2-487406-3 are listed on our Part Details page. You can also find images and similar parts to 2-487406-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-487406-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-487406-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-487406-3 fall under?
The 2-487406-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-487406-3 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-487406-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-487406-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-487406-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2-487406-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-487406-3 often in real-time on the comparison pages.
What if I can't find stock of 2-487406-3?
You can fill out our help required form which you can use to request a quote for 2-487406-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.