Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
17,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
17,500
in stock
|
Buy Now | |
TE Store
from US$1.29
|
2,239
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Voltage | 300 VACrms |
Dielectric Withstanding Voltage (Max) | 720VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Wire/Cable Type | FFC |
Insertion Force Type | Normal |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
FFC&FPC Connectors 100X100 FFC HSG REC 1X20P | Rapid Electronics |
TE Connectivity - AMP FFC Con 020 HOUSING FFC RCPT 100CL SR | Distrelec |
020 HOUSING FFC RCPT 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 20 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 1-487378-9 | Internal Number: 1-487378-9 | TE Connectivity | TE Store |
Ffc/Fpc Connector, Plug, 20Pos, 1Row | Newark Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
020 HOUSING FFC RCPT 100CL SR, FFC Connectors | TE Connectivity 1-487378-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-487378-9?
Additional datasheets, footprints and schematics for 1-487378-9 are listed on our Part Details page. You can also find images and similar parts to 1-487378-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-487378-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487378-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-487378-9 fall under?
The 1-487378-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-487378-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487378-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-487378-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-487378-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 1-487378-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-487378-9 often in real-time on the comparison pages.
What if I can't find stock of 1-487378-9?
You can fill out our help required form which you can use to request a quote for 1-487378-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.